ITU-T K.144

Surge protective component application guide – Self-restoring thermally activated overcurrent protectors

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 November 2019
Status: active
Page Count: 28
scope:

This Recommendation in the surge protective component application guide series covers self-restoring thermally activated overcurrent protectors (OCPs). These OCPs are operated by self-heating and are automatically reset after the end of the overcurrent condition without the need for manual intervention. This Recommendation covers the two types of body material; polymer and ceramic. These components are referred to as follows:

a) polymer positive temperature coefficient (PPTC) thermistors;

b) ceramic positive temperature coefficient (CPTC) thermistors;

Guide topics include:

- Construction

- Operation

- Production

- Ratings

- Characteristics

- Application examples

Document History

ITU-T K.144
November 1, 2019
Surge protective component application guide – Self-restoring thermally activated overcurrent protectors
This Recommendation in the surge protective component application guide series covers self-restoring thermally activated overcurrent protectors (OCPs). These OCPs are operated by self-heating and are...

References

Advertisement