AENOR - UNE-EN ISO 4671

RUBBER AND PLASTICS HOSE AND HOSE ASSEMBLIES - METHODS OF MEASUREMENT OF DIMENSIONS. (ISO 4671:1999)

inactive
Organization: AENOR
Publication Date: 16 May 2001
Status: inactive
Page Count: 16
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Hoses): 83.140.40

Document History

November 30, 2022
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies (ISO 4671:2022)
A description is not available for this item.
January 27, 2012
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies - Amendment 1: Clarification of position at which outside diameter is measured (ISO 4671:2007/Amd 1:2011)
A description is not available for this item.
April 30, 2008
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies (ISO 4671:2007)
A description is not available for this item.
UNE-EN ISO 4671
May 16, 2001
RUBBER AND PLASTICS HOSE AND HOSE ASSEMBLIES - METHODS OF MEASUREMENT OF DIMENSIONS. (ISO 4671:1999)
A description is not available for this item.
Advertisement