AENOR - UNE-EN ISO 4671
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies (ISO 4671:2007)
inactive
| Organization: | AENOR |
| Publication Date: | 30 April 2008 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Hoses): | 83.140.40 |
Document History
November 30, 2022
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies (ISO 4671:2022)
A description is not available for this item.
January 27, 2012
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies - Amendment 1: Clarification of position at which outside diameter is measured (ISO 4671:2007/Amd 1:2011)
A description is not available for this item.
UNE-EN ISO 4671
April 30, 2008
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies (ISO 4671:2007)
A description is not available for this item.
May 16, 2001
RUBBER AND PLASTICS HOSE AND HOSE ASSEMBLIES - METHODS OF MEASUREMENT OF DIMENSIONS. (ISO 4671:1999)
A description is not available for this item.