CEI EN 60076-22-2
Power transformer Part 22-2: Power transformer and reactor fittings - Removable radiators
| Organization: | CEI |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This part of IEC 60076 applies to radiators mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without conservator for indoor or outdoor installation. It outlines the service conditions and the mechanical and electrical requirements that are common to this equipment.
It also outlines the operation requirements specific to this equipment as well as the preferred dimensions relevant for interchangeability and the type and routine tests to be performed.
Document History