JSAE - JASO D624

Automotive parts – High-voltage cables

active, Most Current
Buy Now
Organization: JSAE
Publication Date: 1 January 2015
Status: active
Page Count: 25
scope:

This standard specifies the structure, required performance, and test methods not described in JASO D618 (Automotive Parts - Test Methods for Unscreened Low-voltage Cables) of shielded and unshielded singleor multi-core high-voltage cables used for automobiles. It also specifies high-voltage cables other than those described in JIS C3405 (Road vehicles - High tension cables).

The rated voltages of the cables shall be 30 VAC to 600 VAC and 60 VDC to 750 VDC.

Document History

JASO D624
January 1, 2015
Automotive parts – High-voltage cables
This standard specifies the structure, required performance, and test methods not described in JASO D618 (Automotive Parts - Test Methods for Unscreened Low-voltage Cables) of shielded and unshielded...

References

Advertisement