JSAE - JASO D603

Automotive parts – Unscreened aluminium conductor low-voltage cables

active, Most Current
Buy Now
Organization: JSAE
Publication Date: 1 January 2016
Status: active
Page Count: 13
scope:

This standard specifies unscreened single-core low-voltage cables with conductors made of aluminium or aluminium alloy to be used for automobiles (hereinafter called cables).

This standard also specifies individual cores in multi-core cables.

The rated voltage of the cables shall be 30 V AC and 60 V DC.

Cables developed before this standard was established shall be acceptable as long as they conform to the latest standard at the time of the development of the cables.

Document History

JASO D603
January 1, 2016
Automotive parts – Unscreened aluminium conductor low-voltage cables
This standard specifies unscreened single-core low-voltage cables with conductors made of aluminium or aluminium alloy to be used for automobiles (hereinafter called cables). This standard also...
January 1, 2011
Automotive parts - Unscreened aluminum conductor low-voltage cables
This standard specifies unscreened single-core low-voltage cables (hereinafter called cables) to be used for automobiles, and the conductor of which is made of aluminum or aluminum alloy. This...
January 1, 1990
Low-Voltage Aluminum Cables for Automobile
A description is not available for this item.

References

Advertisement