JSAE - JASO D603

Automotive parts - Unscreened aluminum conductor low-voltage cables

inactive
Buy Now
Organization: JSAE
Publication Date: 1 January 2011
Status: inactive
Page Count: 11
scope:

This standard specifies unscreened single-core low-voltage cables (hereinafter called cables) to be used for

automobiles, and the conductor of which is made of aluminum or aluminum alloy.

This standard also specifies individual cores in multi-core cables.

The rated voltage of the cables shall be 25 V AC and 60 V DC.

Document History

January 1, 2016
Automotive parts – Unscreened aluminium conductor low-voltage cables
This standard specifies unscreened single-core low-voltage cables with conductors made of aluminium or aluminium alloy to be used for automobiles (hereinafter called cables). This standard also...
JASO D603
January 1, 2011
Automotive parts - Unscreened aluminum conductor low-voltage cables
This standard specifies unscreened single-core low-voltage cables (hereinafter called cables) to be used for automobiles, and the conductor of which is made of aluminum or aluminum alloy. This...
January 1, 1990
Low-Voltage Aluminum Cables for Automobile
A description is not available for this item.

References

Advertisement