ISO 24016

Jewellery and precious metals — Grading polished diamonds — Terminology, classification and test methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2020
Status: active
Page Count: 62
ICS Code (Precision mechanics. Jewellery (Vocabularies)): 01.040.39
ICS Code (Jewellery): 39.060
scope:

This document specifies the terminology, classification and the methods that are used for the grading and description of single unmounted polished diamonds over 0,25 carat (ct).

This document applies to natural, unmounted, polished diamonds. It is not to be used for fancy coloured diamonds, synthetic diamonds, treated diamonds (other than is allowed for in 7.4), nor for assembled stones.

Document History

ISO 24016
September 1, 2020
Jewellery and precious metals — Grading polished diamonds — Terminology, classification and test methods
This document specifies the terminology, classification and the methods that are used for the grading and description of single unmounted polished diamonds over 0,25 carat (ct). This document...

References

Advertisement