ISO - DIS 6893

Jewellery and precious metals — Inspection of batches of small diamonds — Terminology, classification and test methods

pending, Most Current
Organization: ISO
Publication Date: 21 August 2023
Status: pending
Page Count: 28
ICS Code (Precision mechanics. Jewellery (Vocabularies)): 01.040.39
ICS Code (Jewellery): 39.060
scope:

This document specifies the terminology, classification and test methods that are used for the inspection of batches of unmounted polished colourless diamonds with single mass smaller than or equal to 0,25 carat (ct).

While the inspection of a batch is made one diamond at a time, the use of this document is not to be claimed for one single diamond only nor for fancy coloured diamonds, nor for synthetic diamonds, nor for treated diamonds, neither for assembled stones.

Document History

DIS 6893
August 21, 2023
Jewellery and precious metals — Inspection of batches of small diamonds — Terminology, classification and test methods
This document specifies the terminology, classification and test methods that are used for the inspection of batches of unmounted polished colourless diamonds with single mass smaller than or equal...

References

Advertisement