DSF/PRHD 60364-7-716

Low-Voltage electrical installations – Part 7-716: Requirements for special installations or locations – DC power distribution over Information Technology Cable Infrastructure

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 13
scope:

This part of IEC 60364 specifies requirements in electrical installations for the distribution of ELV DC power using balanced, information technology cables and accessories primarily designed for data transmission, as specified in terms of a Category within the channels of ISO/IEC 11801-1 using power feeding equipment in accordance with IEC62368-3. Requirements are included for the design, erection, and verification of telecommunications infrastructure for the purpose of both telecommunications and distribution of ELV DC power feeding. In addition requirements are included for use of existing telecommunications infrastructure for distribution of ELV DC power. The power delivery systems include, but are not restricted to, the Power over Ethernet systems specified by IEEE 802.3. This Standard does not apply to the use of cables and accessories within the core and access networks eg Private Branch Exchange (PBX).

Document History

September 26, 2023
Low-voltage electrical installations – Part 7-716: Requirements for special installations or locations – ELV DC power distribution over information and communications technology (ICT) cable infrastructure
IEC 60364-7-716:2023 specifies requirements in electrical installations for the distribution of ELV DC power using balanced, information technology cables and accessories primarily designed for data...
DSF/PRHD 60364-7-716
Low-Voltage electrical installations – Part 7-716: Requirements for special installations or locations – DC power distribution over Information Technology Cable Infrastructure
This part of IEC 60364 specifies requirements in electrical installations for the distribution of ELV DC power using balanced, information technology cables and accessories primarily designed for...
Advertisement