DS/HD 60364-7-716
Low-voltage electrical installations – Part 7-716: Requirements for special installations or locations – ELV DC power distribution over information and communications technology (ICT) cable infrastructure
| Organization: | DS |
| Publication Date: | 26 September 2023 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Electricity supply systems): | 91.140.50 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
IEC 60364-7-716:2023 specifies requirements in electrical installations for the distribution of ELV DC power using balanced, information technology cables and accessories primarily designed for data transmission, as specified in terms of a category within the channels of ISO/IEC 11801-1 using power sourcing equipment in accordance with IEC 62368-3. Requirements are included for the design, erection, and verification of telecommunications infrastructure for the purpose of both telecommunications and distribution of ELV DC power. In addition, requirements are included for use of existing telecommunications infrastructure for distribution of ELV DC power. The power delivery systems include, but are not restricted to, the Power over Ethernet systems specified by IEEE 802.3. This document does not apply to the use of cables and accessories within the core and access networks for example private branch exchange (PBX).
Document History