FORD WSS-M11P68-A1

TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE ONE-SIDED, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 7 January 2020
Status: inactive
Page Count: 4
scope:

The material defined by this specification is a one-sided, non-foam adhesive tape used for interior applications including but not limited to squeak and rattle mitigation and fit and finish. The tape is coated on one side with a pressure sensitive adhesive and protected with a release liner. Materials for the tape include but are not limited to polymeric films, flock, felts, and nonwovens.

Document History

February 18, 2021
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE ONE-SIDED, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one-sided adhesive tape used for interior applications including but not limited to squeak and rattle mitigation and fit and finish. The tape is coated...
FORD WSS-M11P68-A1
January 7, 2020
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE ONE-SIDED, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one-sided, non-foam adhesive tape used for interior applications including but not limited to squeak and rattle mitigation and fit and finish. The tape...

References

Advertisement