FORD WSS-M11P68-A1
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE ONE-SIDED, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 18 February 2021 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a one-sided adhesive tape used for interior applications including but not limited to squeak and rattle mitigation and fit and finish. The tape is coated on one side with a pressure sensitive adhesive and protected with a release liner. Materials for the tape include but are not limited to polymeric films, flock, felts, and nonwovens.
Document History
FORD WSS-M11P68-A1
February 18, 2021
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE ONE-SIDED, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one-sided adhesive tape used for interior applications including but not limited to squeak and rattle mitigation and fit and finish. The tape is coated...
January 7, 2020
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE ONE-SIDED, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one-sided, non-foam adhesive tape used for interior applications including but not limited to squeak and rattle mitigation and fit and finish. The tape...