ISO TS 12828-3

Validation method for fire gas analysis — Part 3: Considerations related to interlaboratory trials

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2020
Status: active
Page Count: 18
ICS Code (Protection against fire in general): 13.220.01
scope:

This document describes tools and gives guidance concerning interlaboratory trials related to fire effluent analyses. It explains the relative contributions from the physical fire model and analytical techniques to evaluate trueness and fidelity. It also explains the difficulties involved with the interpretation of round-robin data and with the evaluation of trueness in fire effluent analyses.

This document complements ISO 12828-1, which deals with limits of quantification and detection and ISO 12828-2, which deals with interlaboratory validation of analytical methods. It is a toolbox useful in the framework of ISO/IEC 17025 assessment of any fire laboratory.

Examples of existing standards where the information contained in this document can be used are the analytical chemical methods in ISO 19701[2], ISO 19702[3], ISO 5660-1[4], and the chemical measurements in the methods discussed in ISO/TR 16312-2, ISO 16405[6], ISO/TS 19021[7], or their application to fire toxicity assessment using ISO 13571[1] and ISO 13344[8].

[1] ISO 13571, Life-threatening components of fire - Guidelines for the estimation of time to compromised tenability in fires

[2] ISO 19701, Methods for sampling and analysis of fire effluents

[3] ISO 19702, Guidance for sampling and analysis of toxic gases and vapours in fire effluents using Fourier Transform Infrared (FTIR) spectroscopy

[4] ISO 5660-1, Reaction-to-fire tests - Heat release, smoke production and mass loss rate - Part 1: Heat release rate (cone calorimeter method) and smoke production rate (dynamic measurement)

[6] ISO 16405, Room corner and open calorimeter - Guidance on sampling and measurement of effluent gas production using FTIR technique

[7] ISO/TS 19021, Test method for determination of gas concentrations in ISO 5659-2 using Fourier transform infrared spectroscopy

[8] ISO 13344, Estimation of the lethal toxic potency of fire effluents

Document History

ISO TS 12828-3
February 1, 2020
Validation method for fire gas analysis — Part 3: Considerations related to interlaboratory trials
This document describes tools and gives guidance concerning interlaboratory trials related to fire effluent analyses. It explains the relative contributions from the physical fire model and...

References

Advertisement