IEC/PAS 63267-3-31
Fibre optic interconnecting devices and passive components – Fibre optic connector optical interfaces – Part 3-31: End face geometry – Flat PC PPS rectangular ferrule multimode fibres
| Organization: | IEC |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 63267 defines certain dimensional limits of a flat PC rectangular polyphenylene sulphide (PPS) ferrule optical interface in order to meet specific longitudinal offset requirements for fibre-to-fibre interconnection. Ferrules made from the material specified in this PAS are suitable for use in categories C, U, E, and O as defined in IEC 61753-1.
Ferrule interface dimensions and features are contained in IEC 61754 (all parts), which deals with fibre optic connector interfaces.
Document History