DSF/ISO/IEC FDIS 27009

Information security, cybersecurity and privacy protection -- Sector-specific application of ISO/IEC 27001 -- Requirements

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 25
ICS Code (IT Security): 35.030
scope:

This document specifies the requirements for creating sector-specific standards that extend ISO/ IEC 27001:2013, and complement or amend ISO/IEC 27002:2013 to support a specific sector (domain, application area or market). This document explains how to; - include requirements in addition to those in ISO/IEC 27001:2013, - refine or interpret any of the ISO/IEC 27001:2013 requirements, - include controls in addition to those of ISO/IEC 27001:2013, Annex A and ISO/IEC 27002:2013, - modify any of the controls of ISO/IEC 27001:2013, Annex A and ISO/IEC 27002:2013, - add guidance to or modify the guidance of ISO/IEC 27002:2013. This document specifies that additional or refined requirements do not invalidate the requirements in ISO/IEC 27001:2013. This document is applicable to those involved in producing sector-specific standards.

Document History

DSF/ISO/IEC FDIS 27009
Information security, cybersecurity and privacy protection -- Sector-specific application of ISO/IEC 27001 -- Requirements
This document specifies the requirements for creating sector-specific standards that extend ISO/ IEC 27001:2013, and complement or amend ISO/IEC 27002:2013 to support a specific sector (domain,...
Information technology - Security techniques - Sector-specific application of ISO/IEC 27001 - Requirements
This International Standard defines the requirements for the use of ISO/IEC 27001 in any specific sector (field, application area or market sector). It explains how to include requirements additional...
Advertisement