DSF/ISO/IEC FDIS 27009
Information technology - Security techniques - Sector-specific application of ISO/IEC 27001 - Requirements
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 17 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
| ICS Code (Information coding): | 35.040 |
scope:
This International Standard defines the requirements for the use of ISO/IEC 27001 in any specific sector (field, application area or market sector). It explains how to include requirements additional to those in ISO/IEC 27001, how to refine any of the ISO/IEC 27001 requirements, and how to include controls or control sets in addition to ISO/IEC 27001:2013, Annex A.
Document History
Information security, cybersecurity and privacy protection -- Sector-specific application of ISO/IEC 27001 -- Requirements
This document specifies the requirements for creating sector-specific standards that extend ISO/ IEC 27001:2013, and complement or amend ISO/IEC 27002:2013 to support a specific sector (domain,...
DSF/ISO/IEC FDIS 27009
Information technology - Security techniques - Sector-specific application of ISO/IEC 27001 - Requirements
This International Standard defines the requirements for the use of ISO/IEC 27001 in any specific sector (field, application area or market sector). It explains how to include requirements additional...