DSF/FPREN ISO 7369

Pipework – Metal hoses and hose assemblies – Vocabulary (ISO/FDIS 7369:2020)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Fluid systems and components for general use (Vocabularies)): 01.040.23
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

The vocabulary in ISO 7369:2004 is out of date and that this standard needs to be revised to update the definitions in accordance to EN ISO 10380, EN 14585 and the PED (Pressure Equipment Directive). Revision of EN ISO 7369:2004 under VA/CEN lead with Eric Winterbert as project leader is accepted by ISO/TC 5/SC 11 (Resolution 1/2016). The exact scope of the revision will be clarified by the project group before launching the NWIP ballot.

Document History

May 4, 2020
Pipework – Metal hoses and hose assemblies – Vocabulary (ISO 7369:2020)
The vocabulary in ISO 7369:2004 is out of date and that this standard needs to be revised to update the definitions in accordance to EN ISO 10380, EN 14585 and the PED (Pressure Equipment Directive)....
October 27, 2004
Pipework – Metal hoses and hose assemblies – Vocabulary
This Standard defines current terms concerning metal hoses, metal hose assemblies and component parts. This Standard applies to: a) stripwound metal hoses and hose assemblies; b) corrugated metal...
DSF/FPREN ISO 7369
Pipework – Metal hoses and hose assemblies – Vocabulary (ISO/FDIS 7369:2020)
The vocabulary in ISO 7369:2004 is out of date and that this standard needs to be revised to update the definitions in accordance to EN ISO 10380, EN 14585 and the PED (Pressure Equipment Directive)....
Pipework – Metal hoses and hose assemblies – Vocabulary (ISO/DIS 7369:2019)
This International Standard defines current terms concerning metal hoses, metal hose assemblies and component parts. This International Standard applies to: a) Stripwound metal hoses and hose...
Advertisement