DS/EN ISO 7369

Pipework – Metal hoses and hose assemblies – Vocabulary

inactive
Organization: DS
Publication Date: 27 October 2004
Status: inactive
Page Count: 30
ICS Code (Fluid systems and components for general use (Vocabularies)): 01.040.23
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This Standard defines current terms concerning metal hoses, metal hose assemblies and component parts. This Standard applies to: a) stripwound metal hoses and hose assemblies; b) corrugated metal hoses and hose assemblies.

Document History

May 4, 2020
Pipework – Metal hoses and hose assemblies – Vocabulary (ISO 7369:2020)
The vocabulary in ISO 7369:2004 is out of date and that this standard needs to be revised to update the definitions in accordance to EN ISO 10380, EN 14585 and the PED (Pressure Equipment Directive)....
DS/EN ISO 7369
October 27, 2004
Pipework – Metal hoses and hose assemblies – Vocabulary
This Standard defines current terms concerning metal hoses, metal hose assemblies and component parts. This Standard applies to: a) stripwound metal hoses and hose assemblies; b) corrugated metal...
Pipework – Metal hoses and hose assemblies – Vocabulary (ISO/FDIS 7369:2020)
The vocabulary in ISO 7369:2004 is out of date and that this standard needs to be revised to update the definitions in accordance to EN ISO 10380, EN 14585 and the PED (Pressure Equipment Directive)....
Pipework – Metal hoses and hose assemblies – Vocabulary (ISO/DIS 7369:2019)
This International Standard defines current terms concerning metal hoses, metal hose assemblies and component parts. This International Standard applies to: a) Stripwound metal hoses and hose...
Advertisement