DSF/FPREN ISO 7886-2

Sterile hypodermic syringes for single use – Part 2: Syringes for use with power-driven syringe pumps (ISO/FDIS 7886-2:2020)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 28
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This document specifies requirements for sterile single-use hypodermic syringes of nominal capacity 1 ml and above, made of plastic materials and intended for use with power-driven syringe pumps. This document does not apply to syringes for use with insulin (specified in ISO 8537[2]), single-use syringes made of glass, syringes prefilled with the injection by the manufacturer and syringes supplied with the injection as a kit for filling by a pharmacist. It does not address compatibility with injection fluids.

Document History

May 18, 2020
Sterile hypodermic syringes for single use – Part 2: Syringes for use with power-driven syringe pumps (ISO 7886-2:2020)
This document specifies requirements for sterile single-use hypodermic syringes of nominal capacity 1 ml and above, made of plastic materials and intended for use with power-driven syringe pumps....
September 30, 1997
Sterile hypodermic syringes for single use - Part 2: Syringes for use with power-driven syringe pumps
This part of the Standard specifies requirements for sterile single-use hypodermic syringes of nominal capacity 5 ml and above, made of plastics materials and intended for use with power-driven...
Sterile hypodermic syringes for single use – Part 2: Syringes for use with power-driven syringe pumps (ISO/DIS 7886-2:2019)
This document specifies requirements for sterile single-use hypodermic syringes of nominal capacity 1 ml and above, made of plastic materials and intended for use with power-driven syringe pumps....
DSF/FPREN ISO 7886-2
Sterile hypodermic syringes for single use – Part 2: Syringes for use with power-driven syringe pumps (ISO/FDIS 7886-2:2020)
This document specifies requirements for sterile single-use hypodermic syringes of nominal capacity 1 ml and above, made of plastic materials and intended for use with power-driven syringe pumps....
Advertisement