DS/EN ISO 7886-2

Sterile hypodermic syringes for single use - Part 2: Syringes for use with power-driven syringe pumps

inactive
Organization: DS
Publication Date: 30 September 1997
Status: inactive
Page Count: 28
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This part of the Standard specifies requirements for sterile single-use hypodermic syringes of nominal capacity 5 ml and above, made of plastics materials and intended for use with power-driven syringe pumps. This part of the Standard does not apply to syringes for use with insulin, single-use syringes made of glass, syringes pre-filled with the injection by the manufacturer and syringes supplied with the injection as a kit for filling by a pharmacist.

Document History

May 18, 2020
Sterile hypodermic syringes for single use – Part 2: Syringes for use with power-driven syringe pumps (ISO 7886-2:2020)
This document specifies requirements for sterile single-use hypodermic syringes of nominal capacity 1 ml and above, made of plastic materials and intended for use with power-driven syringe pumps....
DS/EN ISO 7886-2
September 30, 1997
Sterile hypodermic syringes for single use - Part 2: Syringes for use with power-driven syringe pumps
This part of the Standard specifies requirements for sterile single-use hypodermic syringes of nominal capacity 5 ml and above, made of plastics materials and intended for use with power-driven...
Sterile hypodermic syringes for single use – Part 2: Syringes for use with power-driven syringe pumps (ISO/DIS 7886-2:2019)
This document specifies requirements for sterile single-use hypodermic syringes of nominal capacity 1 ml and above, made of plastic materials and intended for use with power-driven syringe pumps....
Sterile hypodermic syringes for single use – Part 2: Syringes for use with power-driven syringe pumps (ISO/FDIS 7886-2:2020)
This document specifies requirements for sterile single-use hypodermic syringes of nominal capacity 1 ml and above, made of plastic materials and intended for use with power-driven syringe pumps....
Advertisement