CSA ISO/IEC 14496-30

Information technology — Coding of audio-visual objects — Part 30: Timed text and other visual overlays in ISO base media file format

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 32
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This document describes the carriage of some forms of timed text and subtitle streams in files based on ISO/IEC 14496-12 (the ISO base media file format). The documentation of these forms does not preclude other definition of carriage of timed text or subtitles; see, for example, 3GPP Timed Text (3GPP TS 26.245), or the carriage of captioning information embedded in a media stream of another type (see Annex A).

Document History

CSA ISO/IEC 14496-30
January 1, 2020
Information technology — Coding of audio-visual objects — Part 30: Timed text and other visual overlays in ISO base media file format
This document describes the carriage of some forms of timed text and subtitle streams in files based on ISO/IEC 14496-12 (the ISO base media file format). The documentation of these forms does not...

References

Advertisement