DSF/PREN IEC 60947-6-1
Low-voltage switchgear and controlgear – Part 6-1: Multiple function equipment – Transfer switching equipment
inactive
Buy Now
| Organization: | DS |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This part of EN 60947applies to transfer switching equipment (TSE) to be used in power systems with interruption of the supply to the load during transfer, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c.
Document History
May 24, 2023
Low-voltage switchgear and controlgear – Part 6-1: Multiple function equipment – Transfer switching equipment
This part of EN 60947applies to transfer switching equipment (TSE) to be used in power systems with interruption of the supply to the load during transfer, the rated voltage of which does not exceed...
Low-voltage switchgear and controlgear – Part 6-1: Multiple function equipment – Transfer switching equipment
This part of EN 60947applies to transfer switching equipment (TSE) to be used in power systems with interruption of the supply to the load during transfer, the rated voltage of which does not exceed...
DSF/PREN IEC 60947-6-1
Low-voltage switchgear and controlgear – Part 6-1: Multiple function equipment – Transfer switching equipment
This part of EN 60947applies to transfer switching equipment (TSE) to be used in power systems with interruption of the supply to the load during transfer, the rated voltage of which does not exceed...