DSF/FPREN IEC 60947-6-1

Low-voltage switchgear and controlgear – Part 6-1: Multiple function equipment – Transfer switching equipment

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 84
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This part of EN 60947applies to transfer switching equipment (TSE) to be used in power systems with interruption of the supply to the load during transfer, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c.

Document History

May 24, 2023
Low-voltage switchgear and controlgear – Part 6-1: Multiple function equipment – Transfer switching equipment
This part of EN 60947applies to transfer switching equipment (TSE) to be used in power systems with interruption of the supply to the load during transfer, the rated voltage of which does not exceed...
DSF/FPREN IEC 60947-6-1
Low-voltage switchgear and controlgear – Part 6-1: Multiple function equipment – Transfer switching equipment
This part of EN 60947applies to transfer switching equipment (TSE) to be used in power systems with interruption of the supply to the load during transfer, the rated voltage of which does not exceed...
Low-voltage switchgear and controlgear – Part 6-1: Multiple function equipment – Transfer switching equipment
This part of EN 60947applies to transfer switching equipment (TSE) to be used in power systems with interruption of the supply to the load during transfer, the rated voltage of which does not exceed...
Advertisement