DSF/IEC TS 62282-9-102

Fuel cell technologies – Part 9-102: Product category rules for environmental product declarations of stationary fuel cell power systems and alternative systems for residential applications

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 27
scope:

This document provides a set of specific rules, requirements and guidelines (i.e. a so-called Produc Category Rule (PCR) according to ISO 14025 and thus in line with ISO 14040 and 14044) fo characterizing the environmental performance of stationary fuel cell combined heat and power (CH systems, and alternative systems for residential applications based on life cycle thinking primaril for communication to consumers. The environmental performance of a system is communicated t the consumer and the installer by means of an Environmental Product Declaration (EPD). This document covers stationary fuel cell CHP systems and alternative heat (and power) system for residential applications that primarily serve heating purposes. The systems can b complemented with a hot water storage tank and one or more additional heat generators. Th systems are connected to the electricity grid. The environmental performance is characterized in a EPD for each individual heat-related device or CHP generator separately. This document als describes how the environmental performance of a given combination of heat-related device (including CHP generators) is characterized based on the environmental performance of it individual components. The domestic heat distribution system, district heating, or loca infrastructures for fuel supply or for fuel storage are not considered. This document focuses on residential applications, but can also be used to assess to applications i the tertiary or service sector. This document does not override, or in any way change, legally required environmental information claims or labelling, or any other applicable legal requirements.

Document History

October 4, 2022
Fuel cell technologies – Part 9-102: Evaluation methodology for the environmental performance of fuel cell power systems based on life cycle thinking – Product category rules for environmental product declarations of stationary fuel cell power systems and alternative systems for residential applications
IEC TS 62282-9-102:2021 provides a set of specific rules, requirements and guidelines (i.e. so-called product category rules (PCR) according to ISO 14025 and thus in line with ISO 14040 and ISO...
DSF/IEC TS 62282-9-102
Fuel cell technologies – Part 9-102: Product category rules for environmental product declarations of stationary fuel cell power systems and alternative systems for residential applications
This document provides a set of specific rules, requirements and guidelines (i.e. a so-called Produc Category Rule (PCR) according to ISO 14025 and thus in line with ISO 14040 and 14044) fo...
Advertisement