DS/IEC TS 62282-9-102

Fuel cell technologies – Part 9-102: Evaluation methodology for the environmental performance of fuel cell power systems based on life cycle thinking – Product category rules for environmental product declarations of stationary fuel cell power systems and alternative systems for residential applications

active, Most Current
Organization: DS
Publication Date: 4 October 2022
Status: active
Page Count: 34
ICS Code (Fuel cells): 27.070
scope:

IEC TS 62282-9-102:2021 provides a set of specific rules, requirements and guidelines (i.e. so-called product category rules (PCR) according to ISO 14025 and thus in line with ISO 14040 and ISO 14044) for characterizing the environmental performance of stationary fuel cell combined heat and power (CHP) systems, and alternative systems for residential applications based on life cycle thinking primarily for communication to consumers. This document covers stationary fuel cell CHP systems and alternative heat (and power) systems for residential applications that primarily serve heating purposes. The systems can be complemented with a hot water storage tank and one or more additional heat generators. The systems are connected to the electricity grid. The environmental performance is characterized in an EPD for each individual heat-related device or CHP generator separately. This document also describes how the environmental performance of a given combination of heat-related devices (including CHP generators) is characterized based on the environmental performance of its individual components. The domestic heat distribution system, district heating, or local infrastructures for fuel supply or for fuel storage are not considered

Document History

DS/IEC TS 62282-9-102
October 4, 2022
Fuel cell technologies – Part 9-102: Evaluation methodology for the environmental performance of fuel cell power systems based on life cycle thinking – Product category rules for environmental product declarations of stationary fuel cell power systems and alternative systems for residential applications
IEC TS 62282-9-102:2021 provides a set of specific rules, requirements and guidelines (i.e. so-called product category rules (PCR) according to ISO 14025 and thus in line with ISO 14040 and ISO...
Fuel cell technologies – Part 9-102: Product category rules for environmental product declarations of stationary fuel cell power systems and alternative systems for residential applications
This document provides a set of specific rules, requirements and guidelines (i.e. a so-called Produc Category Rule (PCR) according to ISO 14025 and thus in line with ISO 14040 and 14044) fo...
Advertisement