NSF 385
Disinfection Mechanics
| Organization: | NSF |
| Publication Date: | 30 July 2019 |
| Status: | active |
| Page Count: | 44 |
scope:
This Standard is intended for use with devices intended to disinfect wastewater after secondary treatment and prior to discharge from residential wastewater treatment systems having rated treatment capacities between 757 L/d (200 gal/d) and 5,678 L/d (1,500 gal/d). This Standard also applies to devices intended to be used in water reclamation and reuse. Specific requirements exist for construction and testing of individual disinfection devices based on the technology used by the device. All devices are required to be tested against the influent challenge water as specified in Section 1.4 and to meet the minimum effluent quality requirements in accordance with Section 1.5. Devices shall be tested against the effluent requirements of this Standard unless the manufacturer requests certification under an effluent standard in NSF/ANSI 350, which is more stringent than this Standard.
Purpose
The purpose of this Standard is to establish minimum performance requirements for disinfection devices used in treating, recycling, reusing, or disposal of wastewater from residential treatment systems. This Standard is intended to protect public health and the environment as well as to minimize nuisance factors.
Document History