DS/EN ISO 13164-4

Water quality – Radon-222 – Part 4: Test method using two-phase liquid scintillation counting (ISO 13164-4:2015)

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 February 2020
Status: active
Page Count: 26
ICS Code (Examination of physical properties of water): 13.060.60
ICS Code (Radiation protection): 13.280
ICS Code (Radiation measurements): 17.240
scope:

ISO 13164-4:2015 describes a test method for the determination of radon-222 (222Rn) activity concentration in non-saline waters by extraction and liquid scintillation counting. The radon-222 activity concentrations, which can be measured by this test method utilizing currently available instruments, are at least above 0,5 Bq l−1 for a 10 ml test sample and a measuring time of 1 h. This test method can be used successfully with drinking water samples and it is the responsibility of the laboratory to ensure the validity of this test method for water samples of untested matrices. Annex A gives indication on the necessary counting conditions to meet the required detection limits for drinking water monitoring.

Document History

July 31, 2023
Water quality – Radon-222 – Part 4: Test method using two-phase liquid scintillation counting (ISO 13164-4:2023)
This document describes a test method for the determination of radon-222 (222Rn) activity concentration in non-saline waters by extraction and liquid scintillation counting. The 222Rn activity...
DS/EN ISO 13164-4
February 18, 2020
Water quality – Radon-222 – Part 4: Test method using two-phase liquid scintillation counting (ISO 13164-4:2015)
ISO 13164-4:2015 describes a test method for the determination of radon-222 (222Rn) activity concentration in non-saline waters by extraction and liquid scintillation counting. The radon-222 activity...
Water quality – Radon-222 – Part 4: Test method using two-phase liquid scintillation counting (ISO/DIS 13164-4:2022)
ISO 13164-4:2015 describes a test method for the determination of radon-222 (222Rn) activity concentration in non-saline waters by extraction and liquid scintillation counting. The radon-222 activity...
Advertisement