DS/EN ISO 13164-4

Water quality – Radon-222 – Part 4: Test method using two-phase liquid scintillation counting (ISO 13164-4:2023)

active, Most Current
Organization: DS
Publication Date: 31 July 2023
Status: active
Page Count: 30
ICS Code (Examination of physical properties of water): 13.060.60
ICS Code (Radiation protection): 13.280
ICS Code (Radiation measurements): 17.240
scope:

This document describes a test method for the determination of radon-222 (222Rn) activity concentration in non-saline waters by extraction and liquid scintillation counting. The 222Rn activity concentrations, which can be measured by this test method utilizing currently available instruments, are above 0,5 Bq·l−1 which is the typical detection limit for a 10 ml test sample and a measuring time of 1 h. It is the responsibility of the laboratory to ensure the validity of this test method for water samples of untested matrices. Annex A gives indication on the necessary counting conditions to meet the required detection limits for drinking water monitoring.

Document History

DS/EN ISO 13164-4
July 31, 2023
Water quality – Radon-222 – Part 4: Test method using two-phase liquid scintillation counting (ISO 13164-4:2023)
This document describes a test method for the determination of radon-222 (222Rn) activity concentration in non-saline waters by extraction and liquid scintillation counting. The 222Rn activity...
February 18, 2020
Water quality – Radon-222 – Part 4: Test method using two-phase liquid scintillation counting (ISO 13164-4:2015)
ISO 13164-4:2015 describes a test method for the determination of radon-222 (222Rn) activity concentration in non-saline waters by extraction and liquid scintillation counting. The radon-222 activity...
Water quality – Radon-222 – Part 4: Test method using two-phase liquid scintillation counting (ISO/DIS 13164-4:2022)
ISO 13164-4:2015 describes a test method for the determination of radon-222 (222Rn) activity concentration in non-saline waters by extraction and liquid scintillation counting. The radon-222 activity...
Advertisement