CSA ISO/IEC 19794-15

Information technology — Biometric data interchange format — Part 15: Palm crease image data

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 37
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document specifies an image interchange format for biometric person identification or verification technologies that utilize human palm crease biometric images and can be used for the exchange and comparison of palm crease image data. It specifies a data record interchange format for storing, recording, and transmitting palm crease biometric information from palm crease imaging. It defines the contents, format, and units of measurement for the image exchange. The format consists of mandatory and optional items, including scanning parameters, compressed or uncompressed image specifications and vendor-specific information. Information compiled and formatted in accordance with this document can be recorded on machine-readable media or may be transmitted by data communication facilities.

Document History

CSA ISO/IEC 19794-15
January 1, 2020
Information technology — Biometric data interchange format — Part 15: Palm crease image data
This document specifies an image interchange format for biometric person identification or verification technologies that utilize human palm crease biometric images and can be used for the exchange...

References

Advertisement