DS/ETSIEN302 217-2 V3.2.2
Fixed Radio Systems; Characteristics and requirements for point-to-point equipment and antennas; Part 2: Digital systems operating in frequency bands from 1 GHz to 86 GHz; Harmonised Standard for access to radio spectrum
| Organization: | DS |
| Publication Date: | 24 February 2020 |
| Status: | active |
| Page Count: | 152 |
scope:
The present document specifies technical characteristics and methods of measurements for Point-to-point (P-P) Digital Fixed Radio Systems (DFRS) operating in frequency bands allocated to Fixed Service (FS) from 1 GHz to 86 GHz, corresponding to the appropriate frequency bands from 1,4 GHz to 86 GHz as described in annex B to annex J. Systems in the scope of the present document are generally intended to operate in full frequency division duplex (FDD) and covers also unidirectional applications. Time division duplex (TDD) applications, when possibly applicable in a specific band, are explicitly mentioned as appropriate in annex B through annex J. The present document covers requirements to demonstrate that radio equipment both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference NOTE: The relationship between the present document and the essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in annex A.
Document History