DS/ETSI EN 302 217-2 V3.3.1

Fixed Radio Systems; Characteristics and requirements for point-to-point equipment and antennas; Part 2: Digital systems operating in frequency bands from 1 GHz to 86 GHz; Harmonised Standard for access to radio spectrum

active, Most Current
Organization: DS
Publication Date: 25 October 2021
Status: active
Page Count: 164
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
ICS Code (Aerials): 33.120.40
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document specifies technical characteristics and methods of measurements for Point-to-point (P-P) Digital Fixed Radio Systems (DFRS) operating in frequency bands allocated to Fixed Service (FS) from 1 GHz to 86 GHz, corresponding to the appropriate frequency bands from 1,4 GHz to 86 GHz as described in annex B to annex J. Systems in the scope of the present document are generally intended to operate in full Frequency Division Duplex (FDD) and cover also unidirectional applications. Time Division Duplex (TDD) applications, when possibly applicable in a specific band, are explicitly mentioned as appropriate in annex B through annex J. Systems may be composed by equipment without antennas (see informative annex Q for background) or equipment including integral or dedicated antenna, both cases are in the scope of the present document. The present document covers requirements to demonstrate that radio equipment both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference NOTE: The relationship between the present document and the essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in annex A.

Document History

DS/ETSI EN 302 217-2 V3.3.1
October 25, 2021
Fixed Radio Systems; Characteristics and requirements for point-to-point equipment and antennas; Part 2: Digital systems operating in frequency bands from 1 GHz to 86 GHz; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for Point-to-point (P-P) Digital Fixed Radio Systems (DFRS) operating in frequency bands allocated to Fixed...
February 24, 2020
Fixed Radio Systems; Characteristics and requirements for point-to-point equipment and antennas; Part 2: Digital systems operating in frequency bands from 1 GHz to 86 GHz; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for Point-to-point (P-P) Digital Fixed Radio Systems (DFRS) operating in frequency bands allocated to Fixed...
Fixed Radio Systems; Characteristics and requirements for point-to-point equipment and antennas; Part 2: Digital systems operating in frequency bands from 1 GHz to 86 GHz; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for Point-to-point (P-P) Digital Fixed Radio Systems (DFRS) operating in frequency bands allocated to Fixed...
Fixed Radio Systems; Characteristics and requirements for point-to-point equipment and antennas; Part 2: Digital systems operating in frequency bands from 1 GHz to 86 GHz; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for Point-to-point (P-P) Digital Fixed Radio Systems (DFRS) operating in frequency bands allocated to Fixed...
Fixed Radio Systems; Characteristics and requirements for point-to-point equipment and antennas; Part 2: Digital systems operating in frequency bands from 1 GHz to 86 GHz; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for Point-to-point (P-P) Digital Fixed Radio Systems (DFRS) operating in frequency bands allocated to Fixed...
Advertisement