DSF/PREN ISO 12625-17
Tissue paper and tissue products – Part 17: Determination of disintegration in water (ISO/DIS 12625-17:2020)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Tissue paper): | 85.080.20 |
scope:
The aim of the present standard is to determine the time necessary to disintegrate a test piece of toilet paper, in specified conditions. This test method is applicable to every type of toilet paper, with exception to papers used in toilets with a specific way of paper removal [for example watertight chemical toilets in some means of transport: see NF F 31-829 (French standard)]. Removal problems encountered in this latter case may then justify a greater degree of resistance of the product and thus a very long disintegration time, or even no disintegration at all.
Document History