DS/EN ISO 12625-17

Tissue paper and tissue products – Part 17: Determination of disintegration in water (ISO 12625-17:2021)

active, Most Current
Organization: DS
Publication Date: 10 May 2021
Status: active
Page Count: 28
ICS Code (Tissue paper): 85.080.20
scope:

The aim of the present standard is to determine the time necessary to disintegrate a test piece of toilet paper, in specified conditions. This test method is applicable to every type of toilet paper, with exception to papers used in toilets with a specific way of paper removal [for example watertight chemical toilets in some means of transport: see NF F 31-829 (French standard)]. Removal problems encountered in this latter case may then justify a greater degree of resistance of the product and thus a very long disintegration time, or even no disintegration at all.

Document History

DS/EN ISO 12625-17
May 10, 2021
Tissue paper and tissue products – Part 17: Determination of disintegration in water (ISO 12625-17:2021)
The aim of the present standard is to determine the time necessary to disintegrate a test piece of toilet paper, in specified conditions. This test method is applicable to every type of toilet paper,...
Tissue paper and tissue products – Part 17: Determination of disintegration in water (ISO/DIS 12625-17:2020)
The aim of the present standard is to determine the time necessary to disintegrate a test piece of toilet paper, in specified conditions. This test method is applicable to every type of toilet paper,...
Tissue paper and tissue products – Part 17: Determination of disintegration in water (ISO/FDIS 12625-17:2020)
The aim of the present standard is to determine the time necessary to disintegrate a test piece of toilet paper, in specified conditions. This test method is applicable to every type of toilet paper,...
Advertisement