IEC 62984-2

High-temperature secondary batteries – Part 2: Safety requirements and tests

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2020
Status: active
Page Count: 78
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This part of IEC 62984 specifies safety requirements and test procedures for high-temperature batteries for mobile and/or stationary use and whose rated voltage does not exceed 1 500 V.

This document does not cover aircraft batteries, which are covered by IEC 60952 (all parts), and batteries for the propulsion of electric road vehicles, covered by IEC 61982 (all parts).

NOTE High-temperature batteries are electrochemical systems whose cells' internal minimum operating temperature is above 100 °C.

Document History

IEC 62984-2
March 1, 2020
High-temperature secondary batteries – Part 2: Safety requirements and tests
This part of IEC 62984 specifies safety requirements and test procedures for high-temperature batteries for mobile and/or stationary use and whose rated voltage does not exceed 1 500 V. This...

References

Advertisement