DSF/EN ISO 13088/PRA1

Gas cylinders – Acetylene cylinder bundles – Filling conditions and filling inspection

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 7
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gas cylinders): 23.020.35
scope:

ISO 13088:2011 specifies the minimum requirements for the filling conditions and filling inspection of acetylene cylinder bundles. It applies both to both bundles which are filled while the cylinders are assembled in the bundle and to bundles of which the cylinders are filled as individual cylinders and are assembled into a bundle after filling. It does not apply to bundles containing solvent-free acetylene cylinders. ISO 13088:2011 is not applicable to individual acetylene cylinders that are not intended to be assembled into a bundle (see ISO 11372).

Document History

September 14, 2020
Gas cylinders – Acetylene cylinder bundles – Filling conditions and filling inspection – Amendment 1 (ISO 13088:2011/Amd 1: 2020)
ISO 13088:2011 specifies the minimum requirements for the filling conditions and filling inspection of acetylene cylinder bundles. It applies both to both bundles which are filled while the cylinders...
December 3, 2012
Gas cylinders - Acetylene cylinder bundles - Filling conditions and filling inspection
ISO 13088:2011 specifies the minimum requirements for the filling conditions and filling inspection of acetylene cylinder bundles. It applies both to both bundles which are filled while the cylinders...
DSF/EN ISO 13088/PRA1
Gas cylinders – Acetylene cylinder bundles – Filling conditions and filling inspection
ISO 13088:2011 specifies the minimum requirements for the filling conditions and filling inspection of acetylene cylinder bundles. It applies both to both bundles which are filled while the cylinders...
Gas cylinders - Acetylene cylinder bundles - Filling conditions and filling inspection (ISO 13088:2011)
This International Standard specifies the minimum requirements for the filling conditions and filling inspection of acetylene cylinder bundles. It applies both to bundles which are filled while the...
Advertisement