DS/EN ISO 13088
Gas cylinders - Acetylene cylinder bundles - Filling conditions and filling inspection
| Organization: | DS |
| Publication Date: | 3 December 2012 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
ISO 13088:2011 specifies the minimum requirements for the filling conditions and filling inspection of acetylene cylinder bundles. It applies both to both bundles which are filled while the cylinders are assembled in the bundle and to bundles of which the cylinders are filled as individual cylinders and are assembled into a bundle after filling. It does not apply to bundles containing solvent-free acetylene cylinders. ISO 13088:2011 is not applicable to individual acetylene cylinders that are not intended to be assembled into a bundle (see ISO 11372).
Document History