CEI EN IEC 60721-3-4

Classification of environmental conditions Part 3-4: Classification of groups of environmental parameters and their severities - Stationary use at non-weatherprotected locations

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2020
Status: active
Page Count: 24
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60721 classifies groups of environmental parameters and their severities to which products are subjected when installed for stationary use at non-weatherprotected locations. Weatherprotected locations where products can be mounted for stationary use permanently or temporarily are addressed in IEC 60721-3-3.

The environmental conditions specified in this document are limited to those which can directly affect the performance of products. Only environmental conditions as such are considered. No special description of the effects of these conditions on the products is provided.

Environmental conditions directly related to fire or explosion hazards, microclimate within a product, and conditions related to effects from ionizing radiation are excluded. Any other unforeseen incidents are also excluded.

A limited number of classes of environmental conditions is given, covering a broad field of application.

Document History

CEI EN IEC 60721-3-4
January 1, 2020
Classification of environmental conditions Part 3-4: Classification of groups of environmental parameters and their severities - Stationary use at non-weatherprotected locations
This part of IEC 60721 classifies groups of environmental parameters and their severities to which products are subjected when installed for stationary use at non-weatherprotected locations....
September 1, 1998
Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Section 4: Stationary use at non-weatherprotected locations
October 1, 1996
Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Section 4: Stationary use at non-weatherprotected locations
La presente Norma classifica i gruppi di parametri ambientali e le loro severità ai quali sono assoggettati i prodotti se montati per uso in posizione fissa, in modo permanente o temporaneo, in...
January 1, 1990
Classificazione delle condizioni ambientali - Parte 3: Classificazione dei gruppi di parametri ambientali e loro severità. Uso in posizione fissa in luoghi non protetti dalle intemperie
La presente Norma, inizialmente conforme al Documento di Armonizzazione CENELEC HD 478.3.4 S1, contestuale alla Pubblicazione IEC 721-3-4 (1987) e che, in seguito alla pubblicazione della Var. n. 1...

References

Advertisement