DSF/PREN IEC 60086-2

Primary batteries – Part 2: Physical and electrical specifications

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 64
ICS Code (Primary cells and batteries): 29.220.10
scope:

This part of IEC 60086 is applicable to primary batteries which are described in this part of IEC 60086 and which are based on standardized electrochemical systems. It specifies - the physical dimensions, - the discharge test conditions and discharge performance requirements.

Document History

July 18, 2022
Primary batteries – Part 2: Physical and electrical specifications
IEC 60086-2:2021 is applicable to primary batteries which are based on standardised electrochemical systems. It specifies – the physical dimensions, – the discharge test conditions and discharge...
June 14, 2021
Primary batteries – Part 2: Physical and electrical specifications
IEC 60086-2:2021 is applicable to primary batteries which are based on standardised electrochemical systems. It specifies – the physical dimensions, – the discharge test conditions and discharge...
DSF/PREN IEC 60086-2
Primary batteries – Part 2: Physical and electrical specifications
This part of IEC 60086 is applicable to primary batteries which are described in this part of IEC 60086 and which are based on standardized electrochemical systems. It specifies – the physical...
Advertisement