DS/EN IEC 60086-2
Primary batteries – Part 2: Physical and electrical specifications
active
| Organization: | DS |
| Publication Date: | 14 June 2021 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Primary cells and batteries): | 29.220.10 |
scope:
IEC 60086-2:2021 is applicable to primary batteries which are based on standardised electrochemical systems. It specifies - the physical dimensions, - the discharge test conditions and discharge performance requirements.
Document History
July 18, 2022
Primary batteries – Part 2: Physical and electrical specifications
IEC 60086-2:2021 is applicable to primary batteries which are based on standardised electrochemical systems. It specifies – the physical dimensions, – the discharge test conditions and discharge...
DS/EN IEC 60086-2
June 14, 2021
Primary batteries – Part 2: Physical and electrical specifications
IEC 60086-2:2021 is applicable to primary batteries which are based on standardised electrochemical systems. It specifies – the physical dimensions, – the discharge test conditions and discharge...
Primary batteries – Part 2: Physical and electrical specifications
This part of IEC 60086 is applicable to primary batteries which are described in this part of IEC 60086 and which are based on standardized electrochemical systems. It specifies – the physical...