IEC PAS 61076-2-114
Connectors for electronic equipment – Product requirements – Part 2-114: Circular connectors – Detail specification for data and power connectors with M8 screw-locking
| Organization: | IEC |
| Publication Date: | 1 May 2016 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 61076 describes circular connectors with M8 screw-locking typically used for data transmissions in industrial applications. These connectors consist of fixed and free connectors either rewireable or non-rewireable, with M8 screw-locking. Male connectors have round contacts ∅0,8 mm.
The coding provided by this PAS prevents the mating of accordingly coded male or female connectors to any other similarly sized interfaces covered by other standards.
NOTE M8 is the dimension of the thread of the screw-locking mechanism of these circular connectors.
Document History