IEEE 1863

Guide for Overhead AC Transmission Line Design

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 7 November 2019
Status: active
Page Count: 109
scope:

This guide applies to three-phase overhead ac transmission line (110 kV to 1000 kV) design and construction, and it can be used as reference for lower voltage levels. This guide specifies design methodologies of the overhead transmission line conductors and ground wires, insulators and fittings, insulation coordination, lightning protection and grounding, conductor arrangement, as well as tower types, loads, materials, structure, and foundations.

Purpose

This guide applies to the design of ac overhead transmission lines, and gives primary methods for electrical, structural, and foundation design. The design engineer can choose the appropriate design methods based on the location, ambient conditions, and importance of the line.

Document History

January 1, 2024
Draft Guide for Overhead Alternating Current (AC) Transmission Line Design
This guide covers basic principles, methods and experience for designing of 110 kV to 1000 kV AC overhead transmission lines, and may also be used as reference for the design of lower voltage...
IEEE 1863
November 7, 2019
Guide for Overhead AC Transmission Line Design
This guide applies to three-phase overhead ac transmission line (110 kV to 1000 kV) design and construction, and it can be used as reference for lower voltage levels. This guide specifies design...

References

Advertisement