IEEE 1820

Guide on the Selection of Transmission and Distribution Insulators with Respect to Cold Weather Conditions

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 3 December 2020
Status: active
Page Count: 69
scope:

The guide specifies procedures for selecting external insulation that is likely to be subjected to an outdoor environment that includes combinations of contamination, ice, snow, or cold fog. The selection methods are applicable to insulators, surge arresters, bushings, live line tools, and other high-voltage ac and dc apparatus with a rated voltage above 1 kV.

Purpose

The purpose of this guide is to provide methods to characterize the pollution and icing environment of a location or region and then to select outdoor high-voltage insulator types and dimensions to achieve a desired reliability level.

Document History

IEEE 1820
December 3, 2020
Guide on the Selection of Transmission and Distribution Insulators with Respect to Cold Weather Conditions
The guide specifies procedures for selecting external insulation that is likely to be subjected to an outdoor environment that includes combinations of contamination, ice, snow, or cold fog. The...

References

Advertisement