DSF/PREN ISO 24200
Petroleum, petrochemical and natural gas industries – Bulk material for offshore projects – Pipe support (ISO/DIS 24200:2020)
| Organization: | DS |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This document specifies the requirements for design including shape and dimensions, material as well as strength for pipe support from NPS 2 up to NPS 36 except for U-bolt and U-strap. This document covers topside systems for fixed or floating offshore oil and gas projects. This document applies for design temperature of support within the range between -23 °C up to 200 °C. This document is limited to metallic pipes only. This document covers such requirements for following pipe supports: - clamped shoe; - welded shoe; - U-bolt; - U-strap; - bracing for branch connection; - trunnion and stanchion; - guide support(guide, hold-down, guide/hold-down). This document addresses design requirements of the listed items above, hence the document does not necessarily cover all other types of pipe supports.
Document History