DS/EN ISO 24200

Petroleum, petrochemical and natural gas industries – Bulk material for offshore projects – Pipe support (ISO 24200:2022)

active, Most Current
Organization: DS
Publication Date: 30 May 2022
Status: active
Page Count: 62
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This document specifies the requirements for design including shape and dimensions, material as well as strength for pipe support. Applicable pipe size range varies depending on support types. This document covers topside systems for fixed or floating offshore oil and gas projects. This document is applicable to design temperature of support within the range between -46 °C up to 200 °C. This document is limited to metallic pipes, covering the following pipe supports: -    clamped shoe; -    welded shoe; -    U-bolt; -    U-strap; -    bracing for branch connection; -    trunnion and stanchion; -    guide support (guide, hold-down, guide and hold-down, line stop).

Document History

DS/EN ISO 24200
May 30, 2022
Petroleum, petrochemical and natural gas industries – Bulk material for offshore projects – Pipe support (ISO 24200:2022)
This document specifies the requirements for design including shape and dimensions, material as well as strength for pipe support. Applicable pipe size range varies depending on support types. This...
Petroleum, petrochemical and natural gas industries – Bulk material for offshore projects – Pipe support (ISO/DIS 24200:2020)
This document specifies the requirements for design including shape and dimensions, material as well as strength for pipe support from NPS 2 up to NPS 36 except for U-bolt and U-strap. This document...
Advertisement