ISO/IEC DIS 23200

Information technology — Interference rejection performance test method between tags as defined in ISO/IEC 18000-63 and a heterogeneous wireless system

active, Most Current
Buy Now
Organization: ISO
Publication Date: 13 May 2020
Status: active
Page Count: 17
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This International standard defines a test method to evaluate the interference rejection performance of tags covered by ISO/IEC 18000-63, and specifies the general requirements and test requirements. This test method makes it possible to compare the relative interference rejection performance among tags under a single wireless interference environment. In addition, this standard can be used in a benchmarking test according to requirements in a given application or service

Document History

ISO/IEC DIS 23200
May 13, 2020
Information technology — Interference rejection performance test method between tags as defined in ISO/IEC 18000-63 and a heterogeneous wireless system
This International standard defines a test method to evaluate the interference rejection performance of tags covered by ISO/IEC 18000-63, and specifies the general requirements and test requirements....

References

Advertisement