DSF/IEC/IEEE 62271-37-013

High-voltage switchgear and controlgear – Part 37-013: Alternating-current generator circuit-breakers

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 299
scope:

This part of IEC 62271 is applicable to three-phase AC high-voltage generator circuit-breakers, hereafter called generator circuit-breaker, designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 kV and up to 38 kV. It is applicable to generator circuit-breakers that are installed between the generator and the transformer terminals. Requirements relative to generator circuit-breakers intended for use with generators and transformers rated 10 MVA or more are covered specifically. Generator circuits rated less than 10 MVA and pumped-storage installations are considered special applications, and their requirements are not completely covered by this standard. This standard is also applicable to the operating mechanisms of generator circuit-breakers and to their auxiliary equipment.

Document History

October 25, 2021
High-voltage switchgear and controlgear – Part 37-013: Alternating current generator circuit-breakers
IEC/IEEE 62271-37-013:2021 is applicable to three-phase AC high-voltage generator circuit-breakers, hereafter called generator circuit-breakers, designed for indoor or outdoor installation and for...
High-voltage switchgear and controlgear – Part 37-013: Alternating-current generator circuit-breakers
IEC/IEEE 62271-37-013:2015(E) is applicable to three-phase a.c. high-voltage generator circuit-breakers, hereafter called generator circuit-breaker, designed for indoor or outdoor installation and...
November 20, 2015
High-voltage switchgear and controlgear - Part 37-013: Alternating-current generator circuit-breakers
IEC/IEEE 62271-37-013:2015(E) is applicable to three-phase a.c. high-voltage generator circuit-breakers, hereafter called generator circuit-breaker, designed for indoor or outdoor installation and...
DSF/IEC/IEEE 62271-37-013
High-voltage switchgear and controlgear – Part 37-013: Alternating-current generator circuit-breakers
This part of IEC 62271 is applicable to three-phase AC high-voltage generator circuit-breakers, hereafter called generator circuit-breaker, designed for indoor or outdoor installation and for...
IEC/IEEE 62271-37-013 Ed.1: High-voltage switchgear and controlgear - Part 37-013: Alternating current generator circuit-breakers
This part IEC 62271 is applicable to three-phase a.c. high-voltage generator circuit-breakers, hereafter called generator circuit-breaker, designed for indoor or outdoor installation and for...
High-voltage switchgear and controlgear - Part 37-013: Alternating current generator circuit-breakers
This part IEC 62271 is applicable to three-phase a.c. high-voltage generator circuit-breakers, hereafter called generator circuit-breaker, designed for indoor or outdoor installation and for...
Advertisement