NPFC - MIL-PRF-32228

ALARM PANEL, ADVANCED FIRE AND SMOKE SENSOR SYSTEM (AFSSS)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 25 October 2006
Status: active
Page Count: 24
scope:

This specification covers the performance requirements for alarm panels (see 6.8.3), which are components of an overall Advanced Fire and Smoke Sensor System (AFSSS) for use on naval ships. These alarm panels may be of commercial-off-the-shelf (COTS) design, but must be rugged (see 6.8.17) enough to meet all of the requirements of this performance specification and the rigors of Navy shipboard service. Performance requirements for the other associated AFSSS components (e.g., ionization (see 6.8.11) and photoelectric (see 6.8.13) smoke sensors (see 6.8.20), heat sensors (see 6.8.10), flame detectors (see 6.8.8), Flame Detector Zone Modules (FDZM) (see 6.8.9), Switch Closure Zone Modules (SCZM) (see 6.8.21), and isolators (see 6.8.12) are contained in their respective AFSSS specifications.

intended Use:

AFSSS alarm panels are intended to power and monitor the status of AFSSS smoke and heat sensors and flame detectors that provide fire detection capability on U.S. Navy ships. Isolators, SCZMs, and... View More

Document History

October 13, 2023
Alarm Panel, Advanced Fire and Smoke Sensor System (AFSSS)
A description is not available for this item.
MIL-PRF-32228
October 25, 2006
ALARM PANEL, ADVANCED FIRE AND SMOKE SENSOR SYSTEM (AFSSS)
This specification covers the performance requirements for alarm panels (see 6.8.3), which are components of an overall Advanced Fire and Smoke Sensor System (AFSSS) for use on naval ships. These...

References

Advertisement