DLA - DSCC-VID-V62/19613

MICROCIRCUIT, LINEAR, 3.0 V TO 5.5 V, ±12 kV IEC ESD PROTECTED, 50 MBPS RS-485 TRANSCEIVER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 3 October 2019
Status: active
Page Count: 28
scope:

Scope.

This drawing documents the general requirements of a high performance 3.0 V to 5.5 V, ±12 kV International Electrotechnical Commission (IEC) electrostatic discharge (ESD) protected, 50 million bits per second (Mbps) RS-485 transceiver microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

DSCC-VID-V62/19613
October 3, 2019
MICROCIRCUIT, LINEAR, 3.0 V TO 5.5 V, ±12 kV IEC ESD PROTECTED, 50 MBPS RS-485 TRANSCEIVER, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance 3.0 V to 5.5 V, ±12 kV International Electrotechnical Commission (IEC) electrostatic discharge (ESD) protected, 50...

References

Advertisement