CEN - EN 3740

Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/315 °C

active, Most Current
Organization: CEN
Publication Date: 1 October 2019
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated, for aerospace applications.

Classification: 1 100 MPa1/315 °C2.

These bolts are intended to be used with washers according to EN 2414 and nuts according to EN 3230.

1 Minimum tensile strength of the material at ambient temperature.

2 Maximum temperature that the bolt can withstand without continuous change in its original characteristics, after return to ambient temperature. The minimum temperature is determined by the surface treatment.

Document History

EN 3740
October 1, 2019
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/315 °C
This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated, for aerospace...
September 1, 1996
Aerospace Series - Bolts, Shouldered, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.

References

Advertisement